Samtec Inc. Conn Unshrd Hdr Hdr 10 Pos 1.27Mm Sldr Ra Smd Rohs Compliant Samtec FTSH-105-01-L-DH-C-TR

Description
CONN UNSHRD HDR HDR 10 POS 1.27MM SLDR RA SMD ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 10 POS 1.27MM SLDR RA SMD ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 10 Pos 1.27Mm Sldr Ra Smd Rohs Compliant Samtec - 96AC0112 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 1.27Mm Sldr Ra Smd Rohs Compliant Samtec
96AC0112
Conn Unshrd Hdr Hdr 10 Pos 1.27Mm Sldr Ra Smd Rohs Compliant Samtec 96AC0112
CONN UNSHRD HDR HDR 10 POS 1.27MM SLDR RA SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 1.27MM SLDR RA SMD ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 01R3453 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
01R3453
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 01R3453
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec - 50AJ8271 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
50AJ8271
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec 50AJ8271
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 96AC0112 01R3453
Product Name Conn Unshrd Hdr Hdr 10 Pos 1.27Mm Sldr Ra Smd Rohs Compliant Samtec Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data