The Samtec FTSH series header, part number 01R3445, is a surface mount connector featuring a 1.27 mm pitch and 10 contacts arranged in 2 rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in either tin or gold over nickel. The header supports a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. This product is RoHS compliant and designed for high mating cycles, making it suitable for various applications. It is also lead-free solderable and offers options for different tail configurations and shrouds.
Manufacturer: Samtec Inc.
Win Source Part Number: 847827-FTSH-105-01-L
Series: FTSH
Features: Connector Header position
Package: Tube
Family Name: FTSH-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 92
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: FTSH-105-01-L-D-K-ND
1.27mm FTSH series SMT pin header, 10P
1.27mm FTSH series SMT pin header, 10P
CONN HEADER VERT 10POS 1.27MM Product overview: FTSH-105-01-L-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-L-D-
CONN UNSHRD HDR HDR 10 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES
HEADER, 1.27 MM, SURFACE MOUNT, 10 CONTACTS; Connector Systems:Wire-to-Boar
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 847827-FTSH-105-01-L-D-K | 1585766 | 314-FTSH-105-01-L-D-K | 84AC1537 | 01R3445 |
| Product Name | Rectangular Connectors - FTSH-105-01-L-D-K | PCB Headers | Electronic Connector | Conn Unshrd Hdr Hdr 10 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec | Header, 1.27 Mm, Surface Mount, 10 Contacts; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Wire to Board Connector | Wire to Board Connector |