Samtec Inc. Connector, Header, 10 Position, 1.27Mm; Connector Systems Samtec FTSH-105-01-F-DV-P

Description
CONNECTOR, HEADER, 10 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Board-to-Board , Wire-to-Board RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 10 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Board-to-Board , Wire-to-Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 10 Position, 1.27Mm; Connector Systems Samtec - 01R3411 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 1.27Mm; Connector Systems Samtec
01R3411
Connector, Header, 10 Position, 1.27Mm; Connector Systems Samtec 01R3411
CONNECTOR, HEADER, 10 POSITION, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Board-to-Board , Wire-to-Board RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount; Product Range:Board-to-Board, Wire-to-Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R3411
Product Name Connector, Header, 10 Position, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data