The Win Source Electronics FTSH series connectors are surface mount rectangular connectors designed for various applications. They feature a 1.27 mm (.050") pitch and are available in multiple post lengths, including 3.05 mm (.120"), 1.91 mm (.075"), 1.65 mm (.065"), 3.81 mm (.150"), and 4.32 mm (.170"). The connectors are made from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options of tin or gold over nickel. These connectors have an operating temperature range of -55 °C to +125 °C and are rated for a current of up to 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/396 VDC. They are lead-free solderable and suitable for surface mount technology, with a maximum lead coplanarity of 0.004" for certain tail options. The connectors are also designed for high mating cycles and are compliant with severe environment testing standards, aligning with MIL-DTL-55302.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Samtec Inc.
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: FTSH
Packaging: Tape & Reel (TR)
Packaging: Pick and Place
Termination: Solder
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Product Status: Active
CONN HEADER SMD 10POS 1.27MM Product overview: FTSH-105-01-F-DV-P-T
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-FTSH-105-01-F-DV-P-TR | 1802988 | 1802988P | 01R3412 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | SMD Electronic Connector | PCB Headers | PCB Headers | Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Wire to Board Connector | Wire to Board Connector |