Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-105-01-F-DV-007-P-TR

Description
Win Source Part Number: 1059982-FTSH-105-01- F-DV-007-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 10 Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: 9 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 425 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-105-01-F-DV-007 -P-TR-ND,SAM13927CT, FTSH-105-01-F-DV-007 -P-FR,SAM13927TR,SAM 13927DKR Base Product Number: FTSH-105
Request a Quote Datasheet
Description
Win Source Part Number: 1059982-FTSH-105-01- F-DV-007-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 10 Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: 9 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 425 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-105-01-F-DV-007 -P-TR-ND,SAM13927CT, FTSH-105-01-F-DV-007 -P-FR,SAM13927TR,SAM 13927DKR Base Product Number: FTSH-105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1059982-FTSH-105-01-F-DV-007-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1059982-FTSH-105-01-F-DV-007-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1059982-FTSH-105-01-F-DV-007-P-TR
Win Source Part Number: 1059982-FTSH-105-01- F-DV-007-P-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 10 Features: Pick and Place Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: 9 Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 425 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: FTSH-105-01-F-DV-007 -P-TR-ND,SAM13927CT, FTSH-105-01-F-DV-007 -P-FR,SAM13927TR,SAM 13927DKR Base Product Number: FTSH-105

Win Source Part Number: 1059982-FTSH-105-01-F-DV-007-P-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTSH
Number of Positions: 10
Features: Pick and Place
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: 9
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 425
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: FTSH-105-01-F-DV-007-P-TR-ND,SAM13927CT,FTSH-105-01-F-DV-007-P-FR,SAM13927TR,SAM13927DKR
Base Product Number: FTSH-105

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1059982-FTSH-105-01-F-DV-007-P-TR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting SMT; SMD (SMT)
Current Rating 3.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - B5741-206-F-T-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details