Samtec Inc. Rectangular Connectors - FTSH-105-01-F-D-K FTSH-105-01-F-D-K

Description
Manufacturer: Samtec Inc. Win Source Part Number: 851056-FTSH-105-01-F -D-K Series: FTSH Features: Connector Header position Package: Tube Family Name: FTSH-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 92 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: FTSH-105-01-F-D-K-ND , Q3859633, SAM8909
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 851056-FTSH-105-01-F -D-K Series: FTSH Features: Connector Header position Package: Tube Family Name: FTSH-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 92 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: FTSH-105-01-F-D-K-ND , Q3859633, SAM8909
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - FTSH-105-01-F-D-K - 851056-FTSH-105-01-F-D-K - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-105-01-F-D-K
851056-FTSH-105-01-F-D-K
Rectangular Connectors - FTSH-105-01-F-D-K 851056-FTSH-105-01-F-D-K
Manufacturer: Samtec Inc. Win Source Part Number: 851056-FTSH-105-01-F -D-K Series: FTSH Features: Connector Header position Package: Tube Family Name: FTSH-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 92 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: FTSH-105-01-F-D-K-ND , Q3859633, SAM8909

Manufacturer: Samtec Inc.
Win Source Part Number: 851056-FTSH-105-01-F-D-K
Series: FTSH
Features: Connector Header position
Package: Tube
Family Name: FTSH-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 92
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: FTSH-105-01-F-D-K-ND, Q3859633, SAM8909

Buy Now Datasheet
PCB Headers - 1592355 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1592355
PCB Headers 1592355
1.27mm FTSH series SMT pin header, 10P

1.27mm FTSH series SMT pin header, 10P

Supplier's Site
PCB Headers - 1585761 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1585761
PCB Headers 1585761
1.27mm FTSH series SMT pin header, 10P

1.27mm FTSH series SMT pin header, 10P

Supplier's Site
Singapore, Singapore
Electronic Connector
314-FTSH-105-01-F-D-K
Electronic Connector 314-FTSH-105-01-F-D-K
CONN HEADER VERT 10POS 1.27MM Product overview: FTSH-105-01-F-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-F-D- K can be used for catalog matching and distributor lookup.

CONN HEADER VERT 10POS 1.27MM Product overview: FTSH-105-01-F-D-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-105-01-F-D-K can be used for catalog matching and distributor lookup.

Supplier's Site
Header, 1.27 Mm, Surface Mount, 10 Contacts; Connector Systems Samtec - 01R3389 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 10 Contacts; Connector Systems Samtec
01R3389
Header, 1.27 Mm, Surface Mount, 10 Contacts; Connector Systems Samtec 01R3389
HEADER, 1.27 MM, SURFACE MOUNT, 10 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 10 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 851056-FTSH-105-01-F-D-K 1592355 314-FTSH-105-01-F-D-K 01R3389
Product Name Rectangular Connectors - FTSH-105-01-F-D-K PCB Headers Electronic Connector Header, 1.27 Mm, Surface Mount, 10 Contacts; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data