Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-104-04-L-DV-TR

Description
CONN HEADER SMD 8POS 1.27MM
Datasheet
Description
CONN HEADER SMD 8POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-104-04-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-104-04-L-DV-TR
CONN HEADER SMD 8POS 1.27MM

CONN HEADER SMD 8POS 1.27MM

Supplier's Site
Connector, Header, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R3375 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R3375
Connector, Header, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R3375
CONNECTOR, HEADER, 8 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-104-04-L-DV-TR 01R3375
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1731145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details