Samtec Inc. Connector, Header, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec FTSH-104-04-L-DH-TR

Description
CONNECTOR, HEADER, 8 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 8 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 8 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a total of 8 contacts arranged in 2 rows, suitable for surface mount right angle termination. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The connector is compatible with various mating styles, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and latches are available, although some configurations may be non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 8 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a total of 8 contacts arranged in 2 rows, suitable for surface mount right angle termination. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The connector is compatible with various mating styles, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and latches are available, although some configurations may be non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R3368 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R3368
Connector, Header, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R3368
CONNECTOR, HEADER, 8 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R3368
Product Name Connector, Header, 8 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

AirMax VS ® - 10039851-111LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers
Terminal Blocks - 39.4204 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details