Samtec Inc. Header, 1.27Mm, 2X4 Position, Right Angle; Connector Systems Samtec FTSH-104-04-L-D-RA

Description
HEADER, 1.27MM, 2X4 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, 2X4 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x4 Position, Right Angle from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features 8 contacts arranged in 2 rows and is compliant with RoHS standards. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is suitable for surface mount technology and is lead-free solderable. The product is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, 2x4 Position, Right Angle from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features 8 contacts arranged in 2 rows and is compliant with RoHS standards. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with a plating option of either tin or gold over nickel. This connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is suitable for surface mount technology and is lead-free solderable. The product is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X4 Position, Right Angle; Connector Systems Samtec - 01R3365 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X4 Position, Right Angle; Connector Systems Samtec
01R3365
Header, 1.27Mm, 2X4 Position, Right Angle; Connector Systems Samtec 01R3365
HEADER, 1.27MM, 2X4 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X4 POSITION, RIGHT ANGLE; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R3365
Product Name Header, 1.27Mm, 2X4 Position, Right Angle; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Header; 6; 8 A; 125/300 V; 0.150 in.; 0.95 in.; Polyamide 6.6 - 70078483 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details