Samtec Inc. Header, 1.27 Mm, Surface Mount, 8 Contacts; Connector Systems Samtec FTSH-104-01-LM-D

Description
HEADER, 1.27 MM, SURFACE MOUNT, 8 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Description
HEADER, 1.27 MM, SURFACE MOUNT, 8 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 01R3256, is a surface mount connector featuring a 1.27 mm pitch and 8 contacts arranged in 2 rows. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The connector has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. This product is RoHS compliant and designed for high mating cycles, making it suitable for various applications. Additionally, it supports lead-free soldering and offers options for different tail configurations and plating.

Datasheet Summary
Powered by GS/AI

The Samtec FTSH series header, part number 01R3256, is a surface mount connector featuring a 1.27 mm pitch and 8 contacts arranged in 2 rows. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either tin or gold plating over nickel. The connector has a current rating of 3.4 A per pin when two pins are powered and operates within a temperature range of -55 °C to +125 °C. This product is RoHS compliant and designed for high mating cycles, making it suitable for various applications. Additionally, it supports lead-free soldering and offers options for different tail configurations and plating.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 8 Contacts; Connector Systems Samtec - 01R3256 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 8 Contacts; Connector Systems Samtec
01R3256
Header, 1.27 Mm, Surface Mount, 8 Contacts; Connector Systems Samtec 01R3256
HEADER, 1.27 MM, SURFACE MOUNT, 8 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 8 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R3256
Product Name Header, 1.27 Mm, Surface Mount, 8 Contacts; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Strip Connector Standards - Type PreWired - A25000-008 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details