Samtec Inc. PCB Headers FTSH-104-01-L-D-RA

Description
hdr strips for high mating cycle applica
Request a Quote Datasheet
Description
hdr strips for high mating cycle applica
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2248105 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2248105
PCB Headers 2248105
hdr strips for high mating cycle applica

hdr strips for high mating cycle applica

Supplier's Site
Header, 1.27Mm, 2X4 Position, Right Angle; Connector Systems Samtec - 01R3243 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X4 Position, Right Angle; Connector Systems Samtec
01R3243
Header, 1.27Mm, 2X4 Position, Right Angle; Connector Systems Samtec 01R3243
HEADER, 1.27MM, 2X4 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X4 POSITION, RIGHT ANGLE; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2248105 01R3243
Product Name PCB Headers Header, 1.27Mm, 2X4 Position, Right Angle; Connector Systems Samtec
Geometry Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 147137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details