Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211728-FTSH-104-01-
Number of Positions: 8
Pitch: 1.27 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 1.27 mm
Termination: Solder
Contact Mating Length: 3.048 mm
Contact Material: Bronze
Number of Contacts: 8
Gender: Male
Length: 5.08 mm
Housing Material: Polymer
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Categories: Custom Parts
Alternative Parts (Cross-Reference): FTSH-104-01-L-D-RA .; FTSH10401LDRA;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Depth: 8.1 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1211728-FTSH-104-01-L-D-RA |
| Product Name | Custom Parts - Custom Parts (E - I) - FTSH-104-01-L-D-RA |