Samtec Inc. PCB Headers FTSH-103-04-L-DV

Description
.050" HDR 6 PFTSH-103-04-L-DV
Request a Quote Datasheet
Description
.050" HDR 6 PFTSH-103-04-L-DV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1970050 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1970050
PCB Headers 1970050
.050" HDR 6 PFTSH-103-04-L-DV

.050" HDR 6 PFTSH-103-04-L-DV

Supplier's Site
Header, 1.27Mm, 2X3 Position, Smd; Connector Systems Samtec - 01R3210 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X3 Position, Smd; Connector Systems Samtec
01R3210
Header, 1.27Mm, 2X3 Position, Smd; Connector Systems Samtec 01R3210
HEADER, 1.27MM, 2X3 POSITION, SMD; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X3 POSITION, SMD; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1970050 01R3210
Product Name PCB Headers Header, 1.27Mm, 2X3 Position, Smd; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data