Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-103-03-F-D

Description
CONN HEADER VERT 6POS 1.27MM
Datasheet
Description
CONN HEADER VERT 6POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-103-03-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-103-03-F-D
CONN HEADER VERT 6POS 1.27MM

CONN HEADER VERT 6POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Surface Mount, 6 Contacts; Connector Systems Samtec - 01R3170 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 6 Contacts; Connector Systems Samtec
01R3170
Header, 1.27 Mm, Surface Mount, 6 Contacts; Connector Systems Samtec 01R3170
HEADER, 1.27 MM, SURFACE MOUNT, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:- RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 6 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-103-03-F-D 01R3170
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Surface Mount, 6 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MB-142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 1731158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details