Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-103-01-L-DV

Description
Win Source Part Number: 1378442-FTSH-103-01- L-DV Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: FTSH Package: Bulk Product Status: Active Base Product Number: FTSH-103 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Board or Cable Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 6 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote
Description
Win Source Part Number: 1378442-FTSH-103-01- L-DV Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: FTSH Package: Bulk Product Status: Active Base Product Number: FTSH-103 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Board or Cable Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 6 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-To-Board Connector, Micro, FTSH Series, Surface Mount, Header, part number 71Y9078, features a 1.27 mm pitch and is RoHS compliant. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options of either tin or gold over nickel. The connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. This connector is designed for surface mount technology and is compatible with various mating styles including FFSD, FFTP, CLP, and FLE. It offers lead-free solderability and includes options for different tail configurations and additional features such as molded pick and place pads and latches. The product is suitable for applications requiring reliable board-to-board connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Board-To-Board Connector, Micro, FTSH Series, Surface Mount, Header, part number 71Y9078, features a 1.27 mm pitch and is RoHS compliant. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options of either tin or gold over nickel. The connector has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. This connector is designed for surface mount technology and is compatible with various mating styles including FFSD, FFTP, CLP, and FLE. It offers lead-free solderability and includes options for different tail configurations and additional features such as molded pick and place pads and latches. The product is suitable for applications requiring reliable board-to-board connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1378442-FTSH-103-01-L-DV - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1378442-FTSH-103-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1378442-FTSH-103-01-L-DV
Win Source Part Number: 1378442-FTSH-103-01- L-DV Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: FTSH Package: Bulk Product Status: Active Base Product Number: FTSH-103 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 3.4A per Contact Style: Board to Board or Cable Connector Type: Header, Cuttable Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 6 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.120" (3.05mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1378442-FTSH-103-01-L-DV
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: FTSH
Package: Bulk
Product Status: Active
Base Product Number: FTSH-103
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 3.4A per Contact
Style: Board to Board or Cable
Connector Type: Header, Cuttable
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 6
Number of Rows: 2
Row Spacing - Mating: 0.050" (1.27mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet
Board-To-Board Connector, Micro, Ftsh Series, Surface Mount, Header, 6, 1.27 Mm Rohs Compliant Samtec - 71Y9078 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Micro, Ftsh Series, Surface Mount, Header, 6, 1.27 Mm Rohs Compliant Samtec
71Y9078
Board-To-Board Connector, Micro, Ftsh Series, Surface Mount, Header, 6, 1.27 Mm Rohs Compliant Samtec 71Y9078
Board-To-Board Connector, Micro, FTSH Series, Surface Mount, Header, 6, 1.27 mm RoHS Compliant: Yes

Board-To-Board Connector, Micro, FTSH Series, Surface Mount, Header, 6, 1.27 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1378442-FTSH-103-01-L-DV 71Y9078
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-To-Board Connector, Micro, Ftsh Series, Surface Mount, Header, 6, 1.27 Mm Rohs Compliant Samtec
Product Type IC Headers IC Headers
Mounting Surface Mount
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103167-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
4+2 Pos. Male Cable Housing, Screw-Lok Reverse Fix - G125-32496M3-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Conn, Header, 4Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 30AK3951 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
2 suppliers