Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-103-01-L-DV-TR

Description
Win Source Part Number: 1120591-FTSH-103-01- L-DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 550 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH10301LDVTR; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13920DKR,FTSH-103 -01-L-DV-FR,FTSH-103 -01-L-DV-TR-ND,SAM13 920TR,SAM13920CT,FTS H-103-01-L-DV-CT,FTS H-103-01-L-DV-CT-ND Base Product Number: FTSH-103
Request a Quote Datasheet
Description
Win Source Part Number: 1120591-FTSH-103-01- L-DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 550 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH10301LDVTR; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13920DKR,FTSH-103 -01-L-DV-FR,FTSH-103 -01-L-DV-TR-ND,SAM13 920TR,SAM13920CT,FTS H-103-01-L-DV-CT,FTS H-103-01-L-DV-CT-ND Base Product Number: FTSH-103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1120591-FTSH-103-01-L-DV-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1120591-FTSH-103-01-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1120591-FTSH-103-01-L-DV-TR
Win Source Part Number: 1120591-FTSH-103-01- L-DV-TR Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTSH Number of Positions: 6 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 550 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.099" (2.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH10301LDVTR; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13920DKR,FTSH-103 -01-L-DV-FR,FTSH-103 -01-L-DV-TR-ND,SAM13 920TR,SAM13920CT,FTS H-103-01-L-DV-CT,FTS H-103-01-L-DV-CT-ND Base Product Number: FTSH-103

Win Source Part Number: 1120591-FTSH-103-01-L-DV-TR
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTSH
Number of Positions: 6
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 550
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.099" (2.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): FTSH10301LDVTR;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13920DKR,FTSH-103-01-L-DV-FR,FTSH-103-01-L-DV-TR-ND,SAM13920TR,SAM13920CT,FTSH-103-01-L-DV-CT,FTSH-103-01-L-DV-CT-ND
Base Product Number: FTSH-103

Buy Now Datasheet
Headers, Male Pins - FTSH-103-01-L-DV-TR - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
FTSH-103-01-L-DV-TR
Headers, Male Pins FTSH-103-01-L-DV-TR
CONN HEADER SMD 6POS 1.27MM

CONN HEADER SMD 6POS 1.27MM

Supplier's Site Datasheet
Conn, Header, 6Pos, 2Row, 1.27Mm Rohs Compliant Samtec - 49AJ3209 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 2Row, 1.27Mm Rohs Compliant Samtec
49AJ3209
Conn, Header, 6Pos, 2Row, 1.27Mm Rohs Compliant Samtec 49AJ3209
CONN, HEADER, 6POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

CONN, HEADER, 6POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1120591-FTSH-103-01-L-DV-TR FTSH-103-01-L-DV-TR 49AJ3209
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins Conn, Header, 6Pos, 2Row, 1.27Mm Rohs Compliant Samtec
Product Type IC Headers IC Headers; Header, Cuttable IC Headers
Mounting SMT; SMD (SMT) SMT; Solder; Surface Mount
Current Rating 3.4 amps 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
PCB Headers & Receptacles - 102557-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
DDR4 - 10145226-1010N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details