Samtec Inc. SMD Electronic Connector FTSH-103-01-L-DH

Description
CONN HEADER SMD R/A 6POS 1.27MM Product overview: FTSH-103-01-L-DH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-103-01-L-DH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD R/A 6POS 1.27MM Product overview: FTSH-103-01-L-DH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-103-01-L-DH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-FTSH-103-01-L-DH
SMD Electronic Connector 314-FTSH-103-01-L-DH
CONN HEADER SMD R/A 6POS 1.27MM Product overview: FTSH-103-01-L-DH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-103-01-L-DH can be used for catalog matching and distributor lookup.

CONN HEADER SMD R/A 6POS 1.27MM Product overview: FTSH-103-01-L-DH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FTSH-103-01-L-DH can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - FTSH-103-01-L-DH - 872407-FTSH-103-01-L-DH - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FTSH-103-01-L-DH
872407-FTSH-103-01-L-DH
Rectangular Connectors - FTSH-103-01-L-DH 872407-FTSH-103-01-L-DH
Manufacturer: Samtec Inc. Win Source Part Number: 872407-FTSH-103-01-L -DH Series: FTSH Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount, Right Angle 6 position 0.050" (1.27mm) Package: Bulk Mounting: Surface Mount, Right Angle Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 872407-FTSH-103-01-L-DH
Series: FTSH
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount, Right Angle 6 position 0.050" (1.27mm)
Package: Bulk
Mounting: Surface Mount, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Header, 1.27Mm, 2X3 Position, Horizontal; Connector Systems Samtec - 11P4809 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X3 Position, Horizontal; Connector Systems Samtec
11P4809
Header, 1.27Mm, 2X3 Position, Horizontal; Connector Systems Samtec 11P4809
HEADER, 1.27MM, 2X3 POSITION, HORIZONTAL; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X3 POSITION, HORIZONTAL; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-FTSH-103-01-L-DH 872407-FTSH-103-01-L-DH 11P4809
Product Name SMD Electronic Connector Rectangular Connectors - FTSH-103-01-L-DH Header, 1.27Mm, 2X3 Position, Horizontal; Connector Systems Samtec
Termination Solder Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details