Samtec Inc. Header, 1.27Mm, 2X3 Position, Pcb; Connector Systems Samtec FTSH-103-01-L-D

Description
HEADER, 1.27MM, 2X3 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X3 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X3 Position, Pcb; Connector Systems Samtec - 01R3110 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X3 Position, Pcb; Connector Systems Samtec
01R3110
Header, 1.27Mm, 2X3 Position, Pcb; Connector Systems Samtec 01R3110
HEADER, 1.27MM, 2X3 POSITION, PCB; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X3 POSITION, PCB; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R3110
Product Name Header, 1.27Mm, 2X3 Position, Pcb; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1380G2 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
High Speed ARINC 600: 100 and 150 ohm -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details