Samtec Inc. PCB Headers FTSH-103-01-F-D

Description
.050" HDR 6 PFTSH-103-01-F-D
Request a Quote
Description
.050" HDR 6 PFTSH-103-01-F-D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1969924 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1969924
PCB Headers 1969924
.050" HDR 6 PFTSH-103-01-F-D

.050" HDR 6 PFTSH-103-01-F-D

Supplier's Site
Header, 1.27 Mm, Surface Mount, 6 Contacts; Connector Systems Samtec - 01R3095 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 6 Contacts; Connector Systems Samtec
01R3095
Header, 1.27 Mm, Surface Mount, 6 Contacts; Connector Systems Samtec 01R3095
HEADER, 1.27 MM, SURFACE MOUNT, 6 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 6 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969924 01R3095
Product Name PCB Headers Header, 1.27 Mm, Surface Mount, 6 Contacts; Connector Systems Samtec
Geometry Right Angle; Right angle
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details