The Samtec FTSH series header, part number 01R3082, features a 1.27 mm pitch and is designed for surface mount applications. It has a 2x2 position configuration with four contacts. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with a plating option of either tin or gold over nickel. This header has a current rating of 3.3 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The header is compatible with various mating connectors, including FFSD, FFTP, CLP, and FLE. Additional options such as molded pick and place pads and different plating types are available, but some configurations may be non-standard and non-returnable.
HEADER, 1.27MM, 2X2 POSITION, PCB; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01R3082 |
| Product Name | Header, 1.27Mm, 2X2 Position, Pcb; Connector Systems Samtec |
| Connector Type | Board to Board Connector |