Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-102-03-L-D

Description
CONN HEADER VERT 4POS 1.27MM
Datasheet
Description
CONN HEADER VERT 4POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-102-03-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-102-03-L-D
CONN HEADER VERT 4POS 1.27MM

CONN HEADER VERT 4POS 1.27MM

Supplier's Site
Header, 1.27Mm, 2X2 Position, Pcb; Connector Systems Samtec - 01R3064 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X2 Position, Pcb; Connector Systems Samtec
01R3064
Header, 1.27Mm, 2X2 Position, Pcb; Connector Systems Samtec 01R3064
HEADER, 1.27MM, 2X2 POSITION, PCB; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X2 POSITION, PCB; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-102-03-L-D 01R3064
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, 2X2 Position, Pcb; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data