Samtec Inc. PCB Headers FTSH-102-01-L-DV

Description
.050" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1800436 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800436
PCB Headers 1800436
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
PCB Headers - 1800119 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800119
PCB Headers 1800119
.050" Micro Terminal Strip

.050" Micro Terminal Strip

Supplier's Site
Header, 1.27Mm, 2X2 Position, Smd; Connector Systems Samtec - 11P4808 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X2 Position, Smd; Connector Systems Samtec
11P4808
Header, 1.27Mm, 2X2 Position, Smd; Connector Systems Samtec 11P4808
HEADER, 1.27MM, 2X2 POSITION, SMD; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, 2X2 POSITION, SMD; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount; Product Range:FTSH Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1800436 11P4808
Product Name PCB Headers Header, 1.27Mm, 2X2 Position, Smd; Connector Systems Samtec
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details