Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-102-01-L-DH-TR

Description
CONN HEADER SMD R/A 4POS 1.27MM
Datasheet
Description
CONN HEADER SMD R/A 4POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTSH-102-01-L-DH-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTSH-102-01-L-DH-TR
CONN HEADER SMD R/A 4POS 1.27MM

CONN HEADER SMD R/A 4POS 1.27MM

Supplier's Site
Connector, Header, 4 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R3030 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R3030
Connector, Header, 4 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R3030
CONNECTOR, HEADER, 4 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:FTSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTSH-102-01-L-DH-TR 01R3030
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 4 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers