Samtec Inc. Header, 1.27 Mm, Surface Mount, 100 Contacts; Connector Systems Samtec FTS-150-01-S-DV

Description
HEADER, 1.27 MM, SURFACE MOUNT, 100 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 MM, SURFACE MOUNT, 100 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 100 Contacts; Connector Systems Samtec - 01R2962 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 100 Contacts; Connector Systems Samtec
01R2962
Header, 1.27 Mm, Surface Mount, 100 Contacts; Connector Systems Samtec 01R2962
HEADER, 1.27 MM, SURFACE MOUNT, 100 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 100 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R2962
Product Name Header, 1.27 Mm, Surface Mount, 100 Contacts; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers