Samtec Inc. Connector, Header, 100Pos, 2Row, 1.27Mm; Pitch Spacing Samtec FTS-150-01-L-DV

Description
CONNECTOR, HEADER, 100POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:100Contacts ; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 100POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:100Contacts ; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 100Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC5507 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 100Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC5507
Connector, Header, 100Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC5507
CONNECTOR, HEADER, 100POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:100Contacts ; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 100POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:100Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC5507
Product Name Connector, Header, 100Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 1730978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 TH - 10148733-0200P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details