Samtec Inc. Header, 1.27Mm, Vertical Though Hole, 100 Position; Connector Systems Samtec FTS-150-01-L-D

Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 100 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 100 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Vertical Though Hole, 100 Position; Connector Systems Samtec - 11P4803 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 100 Position; Connector Systems Samtec
11P4803
Header, 1.27Mm, Vertical Though Hole, 100 Position; Connector Systems Samtec 11P4803
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 100 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 100 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER 100POS DUAL .05
Hong Kong, China
CONN HEADER 100POS DUAL .05" T/H
680-FTS-150-01-L-D
CONN HEADER 100POS DUAL .05" T/H 680-FTS-150-01-L-D
CONN HEADER 100POS DUAL .05" T/H

CONN HEADER 100POS DUAL .05" T/H

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P4803 680-FTS-150-01-L-D
Product Name Header, 1.27Mm, Vertical Though Hole, 100 Position; Connector Systems Samtec CONN HEADER 100POS DUAL .05" T/H
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051775-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details