The Samtec FTS Series Header, part number 84T3860, features a vertical through-hole design with a pitch spacing of 1.27 mm and accommodates 98 positions across 2 rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The header is rated for a current of 3.3 A per pin, with an operating temperature range of -55°C to +125°C. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The product offers options for alignment pins and shrouded configurations, enhancing its usability in various applications. It is designed to mate with other connectors in the FTS series, making it suitable for board-to-board connections in high-speed applications.
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 98 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T3860 |
| Product Name | Header, 1.27Mm, Vertical Though Hole, 98 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |