The Header, 1.27mm, SMD, 94 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a low-profile design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product operates within a temperature range of -55°C to +125°C and has a current rating of 3.3 A per pin when one pin is powered per row. It is RoHS compliant and lead-free solderable, with a maximum SMT lead coplanarity of 0.10 mm. The connector is available in various configurations, including options for alignment pins and shrouded designs. It is compatible with socket strips or IDC cables and supports surface mount or through-hole mounting styles.
HEADER, 1.27MM, SMD, 94 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11P4795 |
| Product Name | Header, 1.27Mm, Smd, 94 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |