Samtec Inc. Header, 1.27Mm, Smd, 84 Position; Connector Systems Samtec FTS-142-03-L-DV

Description
HEADER, 1.27MM, SMD, 84 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 84 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 84 Position; Connector Systems Samtec - 11P4785 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 84 Position; Connector Systems Samtec
11P4785
Header, 1.27Mm, Smd, 84 Position; Connector Systems Samtec 11P4785
HEADER, 1.27MM, SMD, 84 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 84 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4785
Product Name Header, 1.27Mm, Smd, 84 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers