Samtec Inc. Header, 1.27Mm, Smd, 82 Position; Connector Systems Samtec FTS-141-01-L-DV

Description
HEADER, 1.27MM, SMD, 82 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 82 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 82 Position; Connector Systems Samtec - 11P4782 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 82 Position; Connector Systems Samtec
11P4782
Header, 1.27Mm, Smd, 82 Position; Connector Systems Samtec 11P4782
HEADER, 1.27MM, SMD, 82 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 82 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4782
Product Name Header, 1.27Mm, Smd, 82 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data