The Connector, Header, 80 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board applications with a micro pitch of 1.27 mm. It features a total of 80 contacts arranged in two rows, suitable for surface mount termination. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. This connector operates within a temperature range of -55°C to +125°C and has a current rating of 3.3 A per pin when one pin is powered per row. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The connector also offers options for alignment pins and shrouded configurations, enhancing its versatility for various applications.
CONNECTOR, HEADER, 80 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01R2859 |
| Product Name | Connector, Header, 80 Position, 2Row, 1.27Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |