Samtec Inc. Header, 1.27Mm, Smd, 80 Position; Connector Systems Samtec FTS-140-03-F-DV

Description
HEADER, 1.27MM, SMD, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 1.27MM, SMD, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, SMD, 80 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a low-profile design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product operates within a temperature range of -55°C to +125°C and has a current rating of 3.3 A per pin when one pin is powered per row. It is RoHS compliant and lead-free solderable, with a maximum SMT lead coplanarity of 0.10 mm. The connector is available in various configurations, including options for alignment pins and shrouded designs. It is compatible with multiple socket strips and IDC cables, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, SMD, 80 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a low-profile design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product operates within a temperature range of -55°C to +125°C and has a current rating of 3.3 A per pin when one pin is powered per row. It is RoHS compliant and lead-free solderable, with a maximum SMT lead coplanarity of 0.10 mm. The connector is available in various configurations, including options for alignment pins and shrouded designs. It is compatible with multiple socket strips and IDC cables, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 80 Position; Connector Systems Samtec - 01R2845 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 80 Position; Connector Systems Samtec
01R2845
Header, 1.27Mm, Smd, 80 Position; Connector Systems Samtec 01R2845
HEADER, 1.27MM, SMD, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 80 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R2845
Product Name Header, 1.27Mm, Smd, 80 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114685-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers