Samtec Inc. USB Connectors FTS-139-01-L-D

Description
Mini USB 2.0 Interface
Request a Quote Datasheet
Description
Mini USB 2.0 Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
USB Connectors
FTS-139-01-L-D
USB Connectors FTS-139-01-L-D
Mini USB 2.0 Interface

Mini USB 2.0 Interface

Buy Now
Header, 1.27Mm, Vertical Though Hole, 78 Position; Connector Systems Samtec - 84T3852 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 78 Position; Connector Systems Samtec
84T3852
Header, 1.27Mm, Vertical Though Hole, 78 Position; Connector Systems Samtec 84T3852
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 78 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 78 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:78Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-139-01-L-D 84T3852
Product Name USB Connectors Header, 1.27Mm, Vertical Though Hole, 78 Position; Connector Systems Samtec
Connector Type USB Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers