Samtec Inc. Header, 1.27Mm, Smd, 70 Position; Connector Systems Samtec FTS-135-02-F-DV

Description
HEADER, 1.27MM, SMD, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
HEADER, 1.27MM, SMD, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, SMD, 70 Position from Samtec is designed for board-to-board applications with a micro pitch of 1.27mm. It features a low profile design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product operates within a temperature range of -55°C to +125°C and has a current rating of 3.3 A per pin when one pin is powered per row. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The connector is available in surface mount configuration and offers options for shrouding and alignment pins. It is suitable for high-speed applications due to its impedance-matched design.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, SMD, 70 Position from Samtec is designed for board-to-board applications with a micro pitch of 1.27mm. It features a low profile design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product operates within a temperature range of -55°C to +125°C and has a current rating of 3.3 A per pin when one pin is powered per row. It is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. The connector is available in surface mount configuration and offers options for shrouding and alignment pins. It is suitable for high-speed applications due to its impedance-matched design.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 70 Position; Connector Systems Samtec - 01R2730 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 70 Position; Connector Systems Samtec
01R2730
Header, 1.27Mm, Smd, 70 Position; Connector Systems Samtec 01R2730
HEADER, 1.27MM, SMD, 70 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 70 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R2730
Product Name Header, 1.27Mm, Smd, 70 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers