Samtec Inc. Header, 1.27 Mm, Through Hole, 70 Contacts; Connector Systems Samtec FTS-135-01-F-D-P

Description
HEADER, 1.27 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Through Hole, 70 Contacts; Connector Systems Samtec - 01R2715 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 70 Contacts; Connector Systems Samtec
01R2715
Header, 1.27 Mm, Through Hole, 70 Contacts; Connector Systems Samtec 01R2715
HEADER, 1.27 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 70 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R2715
Product Name Header, 1.27 Mm, Through Hole, 70 Contacts; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products