Samtec Inc. Header, 1.27Mm, Vertical Though Hole, 66 Position; Connector Systems Samtec FTS-133-01-L-D

Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 66 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 66 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27 mm, Vertical Through Hole, 66 Position (part number 11P4757) from Samtec is designed for wire-to-board applications with a pitch spacing of 1.27 mm. It features two rows and a total of 66 contacts, making it suitable for compact designs. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. This product operates within a temperature range of -55°C to +125°C and has a current rating of 3.3 A per pin when one pin is powered per row. The header is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. It offers options for different plating finishes, including tin and gold over nickel. The product is also available with alignment pins and shrouded options for enhanced stability during mating. It is compatible with various socket strips and IDC cables, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Header, 1.27 mm, Vertical Through Hole, 66 Position (part number 11P4757) from Samtec is designed for wire-to-board applications with a pitch spacing of 1.27 mm. It features two rows and a total of 66 contacts, making it suitable for compact designs. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze. This product operates within a temperature range of -55°C to +125°C and has a current rating of 3.3 A per pin when one pin is powered per row. The header is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. It offers options for different plating finishes, including tin and gold over nickel. The product is also available with alignment pins and shrouded options for enhanced stability during mating. It is compatible with various socket strips and IDC cables, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Vertical Though Hole, 66 Position; Connector Systems Samtec - 11P4757 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 66 Position; Connector Systems Samtec
11P4757
Header, 1.27Mm, Vertical Though Hole, 66 Position; Connector Systems Samtec 11P4757
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 66 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 66 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4757
Product Name Header, 1.27Mm, Vertical Though Hole, 66 Position; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data