Samtec Inc. Header, 1.27Mm, Vertical Though Hole, 60 Position; Connector Systems Samtec FTS-130-02-L-D

Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Vertical Though Hole, 60 Position; Connector Systems Samtec - 01R2566 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 60 Position; Connector Systems Samtec
01R2566
Header, 1.27Mm, Vertical Though Hole, 60 Position; Connector Systems Samtec 01R2566
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 60 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 60 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R2566
Product Name Header, 1.27Mm, Vertical Though Hole, 60 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y04L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details