Samtec Inc. Header, 1.27Mm, Smd, 50Way; Pitch Spacing Samtec FTS-125-01-L-DV

Description
HEADER, 1.27MM, SMD, 50WAY; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
HEADER, 1.27MM, SMD, 50WAY; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 50Way; Pitch Spacing Samtec - 15P1683 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 50Way; Pitch Spacing Samtec
15P1683
Header, 1.27Mm, Smd, 50Way; Pitch Spacing Samtec 15P1683
HEADER, 1.27MM, SMD, 50WAY; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 50WAY; Pitch Spacing:1.27mm; No. of Contacts:50Contacts; Gender:Header; Product Range:FTS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15P1683
Product Name Header, 1.27Mm, Smd, 50Way; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102976-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - B5740-104-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details