Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-125-01-L-DV-TR

Description
CONN HEADER SMD 50POS 1.27MM
Datasheet
Description
CONN HEADER SMD 50POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-125-01-L-DV-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-125-01-L-DV-TR
CONN HEADER SMD 50POS 1.27MM

CONN HEADER SMD 50POS 1.27MM

Supplier's Site
Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R2306 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R2306
Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R2306
CONNECTOR, HEADER, 50 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 50 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-125-01-L-DV-TR 01R2306
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 50 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details