Samtec Inc. Board-Board Conn, Header, 50Way, 2Row; Connector Systems Samtec FTS-125-01-L-D

Description
BOARD-BOARD CONN, HEADER, 50WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet
Description
BOARD-BOARD CONN, HEADER, 50WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:UnshroudedRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 50Way, 2Row; Connector Systems Samtec - 11P4728 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 50Way, 2Row; Connector Systems Samtec
11P4728
Board-Board Conn, Header, 50Way, 2Row; Connector Systems Samtec 11P4728
BOARD-BOARD CONN, HEADER, 50WAY, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:UnshroudedRoH S Compliant: Yes

BOARD-BOARD CONN, HEADER, 50WAY, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series; Connector Shroud:UnshroudedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P4728
Product Name Board-Board Conn, Header, 50Way, 2Row; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data