Samtec Inc. Connector, Header, 48 Position, 2Row, 1.27Mm; Connector Systems Samtec FTS-124-01-F-DV-TR

Description
CONNECTOR, HEADER, 48 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 48 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 48 Position, 2Row, 1.27Mm; Connector Systems Samtec - 01R2248 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 48 Position, 2Row, 1.27Mm; Connector Systems Samtec
01R2248
Connector, Header, 48 Position, 2Row, 1.27Mm; Connector Systems Samtec 01R2248
CONNECTOR, HEADER, 48 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 48 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R2248
Product Name Connector, Header, 48 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers