Samtec Inc. Header, 1.27 Mm, Surface Mount, 48 Contacts; Connector Systems Samtec FTS-124-01-F-DV-P

Description
HEADER, 1.27 MM, SURFACE MOUNT, 48 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Description
HEADER, 1.27 MM, SURFACE MOUNT, 48 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27 mm, Surface Mount, 48 Contacts (part number 01R2246) from Samtec features a micro low-profile design suitable for high-speed applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product operates within a temperature range of -55 °C to +125 °C and has a current rating of 3.4 A per pin when two pins are powered. It is RoHS compliant and lead-free solderable, with a maximum SMT lead coplanarity of 0.10 mm. The header is available in various configurations, including options for alignment pins and shrouded designs. It is compatible with multiple board and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Header, 1.27 mm, Surface Mount, 48 Contacts (part number 01R2246) from Samtec features a micro low-profile design suitable for high-speed applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product operates within a temperature range of -55 °C to +125 °C and has a current rating of 3.4 A per pin when two pins are powered. It is RoHS compliant and lead-free solderable, with a maximum SMT lead coplanarity of 0.10 mm. The header is available in various configurations, including options for alignment pins and shrouded designs. It is compatible with multiple board and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Surface Mount, 48 Contacts; Connector Systems Samtec - 01R2246 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Surface Mount, 48 Contacts; Connector Systems Samtec
01R2246
Header, 1.27 Mm, Surface Mount, 48 Contacts; Connector Systems Samtec 01R2246
HEADER, 1.27 MM, SURFACE MOUNT, 48 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, SURFACE MOUNT, 48 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R2246
Product Name Header, 1.27 Mm, Surface Mount, 48 Contacts; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details