Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-120-01-L-D

Description
Win Source Part Number: 1101265-FTS-120-01-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTS Number of Positions: 40 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.244" (6.20mm) Insulation Height: 0.034" (0.86mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH-120-01-F-D; EHF-120-01-F-D; EHF-120-01-L-D; FX2CA2-40P-1.27DSAL( 71); 20021111-00040T4LF; M50-3502042FTS12001L D; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1156-20 Base Product Number: FTS-120
Request a Quote Datasheet
Description
Win Source Part Number: 1101265-FTS-120-01-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTS Number of Positions: 40 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.244" (6.20mm) Insulation Height: 0.034" (0.86mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH-120-01-F-D; EHF-120-01-F-D; EHF-120-01-L-D; FX2CA2-40P-1.27DSAL( 71); 20021111-00040T4LF; M50-3502042FTS12001L D; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1156-20 Base Product Number: FTS-120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1101265-FTS-120-01-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1101265-FTS-120-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1101265-FTS-120-01-L-D
Win Source Part Number: 1101265-FTS-120-01-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: FTS Number of Positions: 40 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.050" (1.27mm) Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.244" (6.20mm) Insulation Height: 0.034" (0.86mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): FTSH-120-01-F-D; EHF-120-01-F-D; EHF-120-01-L-D; FX2CA2-40P-1.27DSAL( 71); 20021111-00040T4LF; M50-3502042FTS12001L D; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1156-20 Base Product Number: FTS-120

Win Source Part Number: 1101265-FTS-120-01-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: FTS
Number of Positions: 40
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.050" (1.27mm)
Contact Length - Post: 0.090" (2.29mm)
Overall Contact Length: 0.244" (6.20mm)
Insulation Height: 0.034" (0.86mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): FTSH-120-01-F-D; EHF-120-01-F-D; EHF-120-01-L-D; FX2CA2-40P-1.27DSAL(71); 20021111-00040T4LF; M50-3502042FTS12001LD;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1156-20
Base Product Number: FTS-120

Buy Now Datasheet
Board-To-Board Connector, Fts Series, Through Hole, Header, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 15P1678 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Fts Series, Through Hole, Header, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
15P1678
Board-To-Board Connector, Fts Series, Through Hole, Header, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 15P1678
Board-To-Board Connector, FTS Series, Through Hole, Header, 40, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, FTS Series, Through Hole, Header, 40, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1101265-FTS-120-01-L-D 15P1678
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Board-To-Board Connector, Fts Series, Through Hole, Header, 40, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3.4 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
D-Sub Standard Board Mount - D09S23A6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details