Samtec Inc. Header, 1.27 Mm, Through Hole, 38 Contacts; Connector Systems Samtec FTS-119-02-L-D

Description
HEADER, 1.27 MM, THROUGH HOLE, 38 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27 MM, THROUGH HOLE, 38 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27 Mm, Through Hole, 38 Contacts; Connector Systems Samtec - 39AC0420 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 38 Contacts; Connector Systems Samtec
39AC0420
Header, 1.27 Mm, Through Hole, 38 Contacts; Connector Systems Samtec 39AC0420
HEADER, 1.27 MM, THROUGH HOLE, 38 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 38 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-119-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-119-02-L-D
CONN HEADER VERT 38POS 1.27MM

CONN HEADER VERT 38POS 1.27MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 39AC0420 FTS-119-02-L-D
Product Name Header, 1.27 Mm, Through Hole, 38 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data