Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-119-01-L-D-P

Description
CONN HEADER VERT 38POS 1.27MM
Datasheet
Description
CONN HEADER VERT 38POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-119-01-L-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-119-01-L-D-P
CONN HEADER VERT 38POS 1.27MM

CONN HEADER VERT 38POS 1.27MM

Supplier's Site
Header, 1.27 Mm, Through Hole, 38 Contacts; Connector Systems Samtec - 01R1964 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27 Mm, Through Hole, 38 Contacts; Connector Systems Samtec
01R1964
Header, 1.27 Mm, Through Hole, 38 Contacts; Connector Systems Samtec 01R1964
HEADER, 1.27 MM, THROUGH HOLE, 38 CONTACTS; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27 MM, THROUGH HOLE, 38 CONTACTS; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-119-01-L-D-P 01R1964
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27 Mm, Through Hole, 38 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114961G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details