Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-119-01-F-DV

Description
CONN HEADER SMD 38POS 1.27MM
Datasheet
Description
CONN HEADER SMD 38POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-119-01-F-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-119-01-F-DV
CONN HEADER SMD 38POS 1.27MM

CONN HEADER SMD 38POS 1.27MM

Supplier's Site
Header, 1.27Mm, Smd, 38 Position; Connector Systems Samtec - 01R1959 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 38 Position; Connector Systems Samtec
01R1959
Header, 1.27Mm, Smd, 38 Position; Connector Systems Samtec 01R1959
HEADER, 1.27MM, SMD, 38 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 38 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-119-01-F-DV 01R1959
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Smd, 38 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products