Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-118-03-L-DV

Description
CONN HEADER SMD 36POS 1.27MM
Datasheet
Description
CONN HEADER SMD 36POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-118-03-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-118-03-L-DV
CONN HEADER SMD 36POS 1.27MM

CONN HEADER SMD 36POS 1.27MM

Supplier's Site
Header, 1.27Mm, Smd, 36 Position; Connector Systems Samtec - 11P4704 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 36 Position; Connector Systems Samtec
11P4704
Header, 1.27Mm, Smd, 36 Position; Connector Systems Samtec 11P4704
HEADER, 1.27MM, SMD, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-118-03-L-DV 11P4704
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Smd, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products