Samtec Inc. PCB Headers FTS-117-01-F-S

Description
.050" Micro L Profile HDR 34 P
Request a Quote
Description
.050" Micro L Profile HDR 34 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 34 Position (part number 84T3840) from Samtec features a micro low profile design suitable for various applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, ensuring durability and reliability. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of environments. Each pin has a current rating of 3.3 A when powered per row, and the product is RoHS compliant and lead-free solderable. The header is designed for through-hole mounting and has a micro pitch of 1.27mm x 1.27mm. It is compatible with various socket strips and IDC cables, providing flexibility in connectivity options.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 34 Position (part number 84T3840) from Samtec features a micro low profile design suitable for various applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, ensuring durability and reliability. The operating temperature range is from -55°C to +125°C, making it suitable for a wide range of environments. Each pin has a current rating of 3.3 A when powered per row, and the product is RoHS compliant and lead-free solderable. The header is designed for through-hole mounting and has a micro pitch of 1.27mm x 1.27mm. It is compatible with various socket strips and IDC cables, providing flexibility in connectivity options.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1970048 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1970048
PCB Headers 1970048
.050" Micro L Profile HDR 34 P

.050" Micro L Profile HDR 34 P

Supplier's Site
PCB Headers - 1970049 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1970049
PCB Headers 1970049
.050" Micro L Profile HDR 34 P

.050" Micro L Profile HDR 34 P

Supplier's Site
Header, 1.27Mm, Vertical Though Hole, 34 Position; Connector Systems Samtec - 84T3840 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 34 Position; Connector Systems Samtec
84T3840
Header, 1.27Mm, Vertical Though Hole, 34 Position; Connector Systems Samtec 84T3840
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 34 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 34 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1970048 84T3840
Product Name PCB Headers Header, 1.27Mm, Vertical Though Hole, 34 Position; Connector Systems Samtec
Geometry Straight; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

8+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-00-000-02-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details