Samtec Inc. Header, 1.27Mm, Smd, 34 Position, Full Reel; Connector Systems Samtec FTS-117-01-F-DV-TR

Description
HEADER, 1.27MM, SMD, 34 POSITION, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, SMD, 34 POSITION, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Smd, 34 Position, Full Reel; Connector Systems Samtec - 01R1824 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 34 Position, Full Reel; Connector Systems Samtec
01R1824
Header, 1.27Mm, Smd, 34 Position, Full Reel; Connector Systems Samtec 01R1824
HEADER, 1.27MM, SMD, 34 POSITION, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 34 POSITION, FULL REEL; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01R1824
Product Name Header, 1.27Mm, Smd, 34 Position, Full Reel; Connector Systems Samtec
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-S01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers