Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-117-01-F-DV-P

Description
CONN HEADER SMD 34POS 1.27MM
Datasheet
Description
CONN HEADER SMD 34POS 1.27MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
FTS-117-01-F-DV-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins FTS-117-01-F-DV-P
CONN HEADER SMD 34POS 1.27MM

CONN HEADER SMD 34POS 1.27MM

Supplier's Site
Header, 1.27Mm, Smd, 34 Position; Connector Systems Samtec - 01R1822 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 34 Position; Connector Systems Samtec
01R1822
Header, 1.27Mm, Smd, 34 Position; Connector Systems Samtec 01R1822
HEADER, 1.27MM, SMD, 34 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 34 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Surface Mount; Product Range:FTS Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FTS-117-01-F-DV-P 01R1822
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Smd, 34 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 147074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details